Winchester Interconnect MotionFlex Shielded Continuous Flex MTW Cable MTW1818B

Description
Continuous flex cable for demanding factory environments MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Oil-resistant PVC jacket. Spun tape separators. Engineered braid shield on the shielded cables. Advantages Abrasion, sunlight and oil resistant. Voltage rating of 600V. NFPA 79 Compliant. UL MTW, 2587 and 21684 certified. cRU A/B, I/II and FT1.
Description
Continuous flex cable for demanding factory environments MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Oil-resistant PVC jacket. Spun tape separators. Engineered braid shield on the shielded cables. Advantages Abrasion, sunlight and oil resistant. Voltage rating of 600V. NFPA 79 Compliant. UL MTW, 2587 and 21684 certified. cRU A/B, I/II and FT1.

Suppliers

Company
Product
Description
Supplier Links
MotionFlex Shielded Continuous Flex MTW Cable - MTW1818B - Winchester Interconnect
Dayville, CT, United States
MotionFlex Shielded Continuous Flex MTW Cable
MTW1818B
MotionFlex Shielded Continuous Flex MTW Cable MTW1818B
Continuous flex cable for demanding factory environments MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Oil-resistant PVC jacket. Spun tape separators. Engineered braid shield on the shielded cables. Advantages Abrasion, sunlight and oil resistant. Voltage rating of 600V. NFPA 79 Compliant. UL MTW, 2587 and 21684 certified. cRU A/B, I/II and FT1.

Continuous flex cable for demanding factory environments

MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded.

Construction

  • Finely stranded bare copper conductors.
  • Premium PVC/Nylon insulation.
  • Oil-resistant PVC jacket.
  • Spun tape separators.
  • Engineered braid shield on the shielded cables.

Advantages

  • Abrasion, sunlight and oil resistant.
  • Voltage rating of 600V.
  • NFPA 79 Compliant.
  • UL MTW, 2587 and 21684 certified.
  • cRU A/B, I/II and FT1.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Control and Instrumentation Cables
Product Number MTW1818B
Product Name MotionFlex Shielded Continuous Flex MTW Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; Nylon
Cable Conductor Copper
Unlock Full Specs
to access all available technical data