Winchester Interconnect MotionFlex Continuous Flex MTW Cable MTW1207

Description
Continuous flex cable for demanding factory environments MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Oil-resistant PVC jacket. Spun tape separators. Engineered braid shield on the shielded cables. Advantages Abrasion, sunlight and oil resistant. Voltage rating of 600V. NFPA 79 Compliant. UL MTW, 2587 and 21684 certified. cRU A/B, I/II and FT1.
Description
Continuous flex cable for demanding factory environments MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Oil-resistant PVC jacket. Spun tape separators. Engineered braid shield on the shielded cables. Advantages Abrasion, sunlight and oil resistant. Voltage rating of 600V. NFPA 79 Compliant. UL MTW, 2587 and 21684 certified. cRU A/B, I/II and FT1.

Suppliers

Company
Product
Description
Supplier Links
MotionFlex Continuous Flex MTW Cable - MTW1207 - Winchester Interconnect
Dayville, CT, United States
MotionFlex Continuous Flex MTW Cable
MTW1207
MotionFlex Continuous Flex MTW Cable MTW1207
Continuous flex cable for demanding factory environments MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Oil-resistant PVC jacket. Spun tape separators. Engineered braid shield on the shielded cables. Advantages Abrasion, sunlight and oil resistant. Voltage rating of 600V. NFPA 79 Compliant. UL MTW, 2587 and 21684 certified. cRU A/B, I/II and FT1.

Continuous flex cable for demanding factory environments

MotionFlex MTW cables deliver certified machine tool wire performance to factory automation, motion control, material handling and robotic applications. Capable of delivering a reliable flex life in the harshest environments, these rugged PVC-jacketed cables resist abrasion, industrial oils and UV light. MotionFlex MTW cables offer a flex life of up to 10 million cycles and bend radii of 7.5x cable diameter for unshielded and 10x for shielded.

Construction

  • Finely stranded bare copper conductors.
  • Premium PVC/Nylon insulation.
  • Oil-resistant PVC jacket.
  • Spun tape separators.
  • Engineered braid shield on the shielded cables.

Advantages

  • Abrasion, sunlight and oil resistant.
  • Voltage rating of 600V.
  • NFPA 79 Compliant.
  • UL MTW, 2587 and 21684 certified.
  • cRU A/B, I/II and FT1.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Control and Instrumentation Cables
Product Number MTW1207
Product Name MotionFlex Continuous Flex MTW Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; Nylon
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable 3x2 wires, blue, 0.14mm², 20m EEX - 1-CABE2/20 - Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details