Winchester Interconnect MotionFlex Servo PUR Cable MSP0604B

Description
Ruggedized polyurethane jacketed power or power-brake servo cables MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh environmental conditions, such as chemicals and oils. MotionFlex Servo PUR cables have a bend radius of 12x the cable diameter and a flex life of up to 10 million cycles. Construction Power Cables Fine-strand copper conductors. Premium PVC insulation. Spun tape separators. Overall braid. Polyurethane jacket. Power-Brake Pairs Fine-strand copper conductors. Premium PVC insulation. Foil and overall braid. Oil-resistant PVC jacket. Advantages Resistant to abrasion and harsh environmental conditions. Voltage rating of 600V. Power cables certified for UL 20234 and CSA A/B I/II FT1. Power-brake pairs certified to UL 20235. Custom color codes and jacket colors available.
Description
Ruggedized polyurethane jacketed power or power-brake servo cables MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh environmental conditions, such as chemicals and oils. MotionFlex Servo PUR cables have a bend radius of 12x the cable diameter and a flex life of up to 10 million cycles. Construction Power Cables Fine-strand copper conductors. Premium PVC insulation. Spun tape separators. Overall braid. Polyurethane jacket. Power-Brake Pairs Fine-strand copper conductors. Premium PVC insulation. Foil and overall braid. Oil-resistant PVC jacket. Advantages Resistant to abrasion and harsh environmental conditions. Voltage rating of 600V. Power cables certified for UL 20234 and CSA A/B I/II FT1. Power-brake pairs certified to UL 20235. Custom color codes and jacket colors available.

Suppliers

Company
Product
Description
Supplier Links
MotionFlex Servo PUR Cable - MSP0604B - Winchester Interconnect
Dayville, CT, United States
MotionFlex Servo PUR Cable
MSP0604B
MotionFlex Servo PUR Cable MSP0604B
Ruggedized polyurethane jacketed power or power-brake servo cables MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh environmental conditions, such as chemicals and oils. MotionFlex Servo PUR cables have a bend radius of 12x the cable diameter and a flex life of up to 10 million cycles. Construction Power Cables Fine-strand copper conductors. Premium PVC insulation. Spun tape separators. Overall braid. Polyurethane jacket. Power-Brake Pairs Fine-strand copper conductors. Premium PVC insulation. Foil and overall braid. Oil-resistant PVC jacket. Advantages Resistant to abrasion and harsh environmental conditions. Voltage rating of 600V. Power cables certified for UL 20234 and CSA A/B I/II FT1. Power-brake pairs certified to UL 20235. Custom color codes and jacket colors available.

Ruggedized polyurethane jacketed power or power-brake servo cables

MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh environmental conditions, such as chemicals and oils. MotionFlex Servo PUR cables have a bend radius of 12x the cable diameter and a flex life of up to 10 million cycles.

Construction

Power Cables

  • Fine-strand copper conductors.
  • Premium PVC insulation.
  • Spun tape separators.
  • Overall braid.
  • Polyurethane jacket.

Power-Brake Pairs

  • Fine-strand copper conductors.
  • Premium PVC insulation.
  • Foil and overall braid.
  • Oil-resistant PVC jacket.

Advantages

  • Resistant to abrasion and harsh environmental conditions.
  • Voltage rating of 600V.
  • Power cables certified for UL 20234 and CSA A/B I/II FT1.
  • Power-brake pairs certified to UL 20235.
  • Custom color codes and jacket colors available.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Control and Instrumentation Cables
Product Number MSP0604B
Product Name MotionFlex Servo PUR Cable
Product Type Multiconductor Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assembly - 6013A30 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Cable Jacket Teflon
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details