Winchester Interconnect MotionFlex Servo PUR Cable MSP0404B+216

Description
Ruggedized polyurethane jacketed power or power-brake servo cables MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh environmental conditions, such as chemicals and oils. MotionFlex Servo PUR cables have a bend radius of 12x the cable diameter and a flex life of up to 10 million cycles. Construction Power Cables Fine-strand copper conductors. Premium PVC insulation. Spun tape separators. Overall braid. Polyurethane jacket. Power-Brake Pairs Fine-strand copper conductors. Premium PVC insulation. Foil and overall braid. Oil-resistant PVC jacket. Advantages Resistant to abrasion and harsh environmental conditions. Voltage rating of 600V. Power cables certified for UL 20234 and CSA A/B I/II FT1. Power-brake pairs certified to UL 20235. Custom color codes and jacket colors available.
Description
Ruggedized polyurethane jacketed power or power-brake servo cables MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh environmental conditions, such as chemicals and oils. MotionFlex Servo PUR cables have a bend radius of 12x the cable diameter and a flex life of up to 10 million cycles. Construction Power Cables Fine-strand copper conductors. Premium PVC insulation. Spun tape separators. Overall braid. Polyurethane jacket. Power-Brake Pairs Fine-strand copper conductors. Premium PVC insulation. Foil and overall braid. Oil-resistant PVC jacket. Advantages Resistant to abrasion and harsh environmental conditions. Voltage rating of 600V. Power cables certified for UL 20234 and CSA A/B I/II FT1. Power-brake pairs certified to UL 20235. Custom color codes and jacket colors available.

Suppliers

Company
Product
Description
Supplier Links
MotionFlex Servo PUR Cable - MSP0404B+216 - Winchester Interconnect
Dayville, CT, United States
MotionFlex Servo PUR Cable
MSP0404B+216
MotionFlex Servo PUR Cable MSP0404B+216
Ruggedized polyurethane jacketed power or power-brake servo cables MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh environmental conditions, such as chemicals and oils. MotionFlex Servo PUR cables have a bend radius of 12x the cable diameter and a flex life of up to 10 million cycles. Construction Power Cables Fine-strand copper conductors. Premium PVC insulation. Spun tape separators. Overall braid. Polyurethane jacket. Power-Brake Pairs Fine-strand copper conductors. Premium PVC insulation. Foil and overall braid. Oil-resistant PVC jacket. Advantages Resistant to abrasion and harsh environmental conditions. Voltage rating of 600V. Power cables certified for UL 20234 and CSA A/B I/II FT1. Power-brake pairs certified to UL 20235. Custom color codes and jacket colors available.

Ruggedized polyurethane jacketed power or power-brake servo cables

MotionFlex Servo PUR cables for servo motors, automation systems and machine tools are designed to be rugged. These polyurethane jacketed power or power-brake servo cables have been optimized for resistance to abrasion and harsh environmental conditions, such as chemicals and oils. MotionFlex Servo PUR cables have a bend radius of 12x the cable diameter and a flex life of up to 10 million cycles.

Construction

Power Cables

  • Fine-strand copper conductors.
  • Premium PVC insulation.
  • Spun tape separators.
  • Overall braid.
  • Polyurethane jacket.

Power-Brake Pairs

  • Fine-strand copper conductors.
  • Premium PVC insulation.
  • Foil and overall braid.
  • Oil-resistant PVC jacket.

Advantages

  • Resistant to abrasion and harsh environmental conditions.
  • Voltage rating of 600V.
  • Power cables certified for UL 20234 and CSA A/B I/II FT1.
  • Power-brake pairs certified to UL 20235.
  • Custom color codes and jacket colors available.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Control and Instrumentation Cables
Product Number MSP0404B+216
Product Name MotionFlex Servo PUR Cable
Product Type Multiconductor Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assembly - 6056A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 68 #
View Details