Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WINCHESTER INTERCONNECT
MRAC66P -- CONNECTORS; INPUT/OUTPUT; RACK & PANEL
Winchester Interconnect
Connectors; Input/Output; Rack & Panel
MRAC66P
Description
CONNECTOR RECTANGULAR MRAC SERIES REMOVEABLE CONTACTS
CDM Inc.
Done
Datasheet
Description
CONNECTOR RECTANGULAR MRAC SERIES REMOVEABLE CONTACTS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Connectors; Input/Output; Rack & Panel
MRAC66P
Connectors; Input/Output; Rack & Panel
MRAC66P
CONNECTOR RECTANGULAR MRAC SERIES REMOVEABLE CONTACTS
CONNECTOR RECTANGULAR MRAC SERIES REMOVEABLE CONTACTS
Buy Now
Datasheet
Technical Specifications
CDM Inc.
Product Category
Electrical Connectors
Product Number
MRAC66P
Product Name
Connectors; Input/Output; Rack & Panel
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Headers, Plugs and Sockets
30.328
Specs
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Nicomatic North America
Backplane Connectors
14501-17
View Details
Advantech
Interface Modules
ADAM-3962-AE
Specs
Connector Type
RF and Microwave Connector
View Details
Anderson Power Products
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole
110G12
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers