Winchester Interconnect MotionFlex Continuous Flex Data Cable MD2418

Description
Continuous flex for reliable data communication MotionFlex Data cables combine continuous flex performance and a CL2 rating for use in factory automation, CNC, robot and motion control applications. Jacketed in ruggedized PVC, these data cables are rated to 105°C and 300V. They also exhibit outstanding resistance to oils, solvents and UV light. MotionFlex Data cables have a flex life of up to 10 million cycles and a bend radius of 7.5x the cable diameter for unshielded and 10x for shielded. Construction Finely stranded conductors. Premium PVC insulation. Oil resistant PVC jacket. Spun tape separators. Engineered braid shield for shielded cable. Custom color codes available. Advantages Resists abrasion, oils, solvents and UV light. Voltage rating of 300V. Temperature rating of 105°C. UL 2517 and CL2. CSA A/B, I/II and FT1.
Description
Continuous flex for reliable data communication MotionFlex Data cables combine continuous flex performance and a CL2 rating for use in factory automation, CNC, robot and motion control applications. Jacketed in ruggedized PVC, these data cables are rated to 105°C and 300V. They also exhibit outstanding resistance to oils, solvents and UV light. MotionFlex Data cables have a flex life of up to 10 million cycles and a bend radius of 7.5x the cable diameter for unshielded and 10x for shielded. Construction Finely stranded conductors. Premium PVC insulation. Oil resistant PVC jacket. Spun tape separators. Engineered braid shield for shielded cable. Custom color codes available. Advantages Resists abrasion, oils, solvents and UV light. Voltage rating of 300V. Temperature rating of 105°C. UL 2517 and CL2. CSA A/B, I/II and FT1.

Suppliers

Company
Product
Description
Supplier Links
MotionFlex Continuous Flex Data Cable - MD2418 - Winchester Interconnect
Dayville, CT, United States
MotionFlex Continuous Flex Data Cable
MD2418
MotionFlex Continuous Flex Data Cable MD2418
Continuous flex for reliable data communication MotionFlex Data cables combine continuous flex performance and a CL2 rating for use in factory automation, CNC, robot and motion control applications. Jacketed in ruggedized PVC, these data cables are rated to 105°C and 300V. They also exhibit outstanding resistance to oils, solvents and UV light. MotionFlex Data cables have a flex life of up to 10 million cycles and a bend radius of 7.5x the cable diameter for unshielded and 10x for shielded. Construction Finely stranded conductors. Premium PVC insulation. Oil resistant PVC jacket. Spun tape separators. Engineered braid shield for shielded cable. Custom color codes available. Advantages Resists abrasion, oils, solvents and UV light. Voltage rating of 300V. Temperature rating of 105°C. UL 2517 and CL2. CSA A/B, I/II and FT1.

Continuous flex for reliable data communication

MotionFlex Data cables combine continuous flex performance and a CL2 rating for use in factory automation, CNC, robot and motion control applications. Jacketed in ruggedized PVC, these data cables are rated to 105°C and 300V. They also exhibit outstanding resistance to oils, solvents and UV light. MotionFlex Data cables have a flex life of up to 10 million cycles and a bend radius of 7.5x the cable diameter for unshielded and 10x for shielded.

Construction

  • Finely stranded conductors.
  • Premium PVC insulation.
  • Oil resistant PVC jacket.
  • Spun tape separators.
  • Engineered braid shield for shielded cable.
  • Custom color codes available.

Advantages

  • Resists abrasion, oils, solvents and UV light.
  • Voltage rating of 300V.
  • Temperature rating of 105°C.
  • UL 2517 and CL2.
  • CSA A/B, I/II and FT1.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Control and Instrumentation Cables
Product Number MD2418
Product Name MotionFlex Continuous Flex Data Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details