Winchester Interconnect MotionFlex Shielded Continuous Flex Data Cable MD2203B

Description
Continuous flex for reliable data communication MotionFlex Data cables combine continuous flex performance and a CL2 rating for use in factory automation, CNC, robot and motion control applications. Jacketed in ruggedized PVC, these data cables are rated to 105°C and 300V. They also exhibit outstanding resistance to oils, solvents and UV light. MotionFlex Data cables have a flex life of up to 10 million cycles and a bend radius of 7.5x the cable diameter for unshielded and 10x for shielded. Construction Finely stranded conductors. Premium PVC insulation. Oil resistant PVC jacket. Spun tape separators. Engineered braid shield for shielded cable. Custom color codes available. Advantages Resists abrasion, oils, solvents and UV light. Voltage rating of 300V. Temperature rating of 105°C. UL 2517 and CL2. CSA A/B, I/II and FT1.
Description
Continuous flex for reliable data communication MotionFlex Data cables combine continuous flex performance and a CL2 rating for use in factory automation, CNC, robot and motion control applications. Jacketed in ruggedized PVC, these data cables are rated to 105°C and 300V. They also exhibit outstanding resistance to oils, solvents and UV light. MotionFlex Data cables have a flex life of up to 10 million cycles and a bend radius of 7.5x the cable diameter for unshielded and 10x for shielded. Construction Finely stranded conductors. Premium PVC insulation. Oil resistant PVC jacket. Spun tape separators. Engineered braid shield for shielded cable. Custom color codes available. Advantages Resists abrasion, oils, solvents and UV light. Voltage rating of 300V. Temperature rating of 105°C. UL 2517 and CL2. CSA A/B, I/II and FT1.

Suppliers

Company
Product
Description
Supplier Links
MotionFlex Shielded Continuous Flex Data Cable - MD2203B - Winchester Interconnect
Dayville, CT, United States
MotionFlex Shielded Continuous Flex Data Cable
MD2203B
MotionFlex Shielded Continuous Flex Data Cable MD2203B
Continuous flex for reliable data communication MotionFlex Data cables combine continuous flex performance and a CL2 rating for use in factory automation, CNC, robot and motion control applications. Jacketed in ruggedized PVC, these data cables are rated to 105°C and 300V. They also exhibit outstanding resistance to oils, solvents and UV light. MotionFlex Data cables have a flex life of up to 10 million cycles and a bend radius of 7.5x the cable diameter for unshielded and 10x for shielded. Construction Finely stranded conductors. Premium PVC insulation. Oil resistant PVC jacket. Spun tape separators. Engineered braid shield for shielded cable. Custom color codes available. Advantages Resists abrasion, oils, solvents and UV light. Voltage rating of 300V. Temperature rating of 105°C. UL 2517 and CL2. CSA A/B, I/II and FT1.

Continuous flex for reliable data communication

MotionFlex Data cables combine continuous flex performance and a CL2 rating for use in factory automation, CNC, robot and motion control applications. Jacketed in ruggedized PVC, these data cables are rated to 105°C and 300V. They also exhibit outstanding resistance to oils, solvents and UV light. MotionFlex Data cables have a flex life of up to 10 million cycles and a bend radius of 7.5x the cable diameter for unshielded and 10x for shielded.

Construction

  • Finely stranded conductors.
  • Premium PVC insulation.
  • Oil resistant PVC jacket.
  • Spun tape separators.
  • Engineered braid shield for shielded cable.
  • Custom color codes available.

Advantages

  • Resists abrasion, oils, solvents and UV light.
  • Voltage rating of 300V.
  • Temperature rating of 105°C.
  • UL 2517 and CL2.
  • CSA A/B, I/II and FT1.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Control and Instrumentation Cables
Product Number MD2203B
Product Name MotionFlex Shielded Continuous Flex Data Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
System cable - 706-2500/503-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers