Winchester Interconnect Connectors; RF/Coaxial; SMA M39012/57-3502

Description
SMA JACK
Description
SMA JACK

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; SMA - M39012/57-3502 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMA
M39012/57-3502
Connectors; RF/Coaxial; SMA M39012/57-3502
SMA JACK

SMA JACK

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number M39012/57-3502
Product Name Connectors; RF/Coaxial; SMA
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details
Between Series Adapters - 1058671-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers