Winchester Interconnect Connectors; RF/Coaxial; TNC M39012/26-0014

Description
TNC PLUG
Description
TNC PLUG

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - M39012/26-0014 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
M39012/26-0014
Connectors; RF/Coaxial; TNC M39012/26-0014
TNC PLUG

TNC PLUG

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number M39012/26-0014
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 8194172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details