Winchester Interconnect Connectors; RF/Coaxial; BNC M39012/20-0010

Description
CONNECTOR COAXIAL RADIO FREQUENCY
Description
CONNECTOR COAXIAL RADIO FREQUENCY

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; BNC - M39012/20-0010 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
M39012/20-0010
Connectors; RF/Coaxial; BNC M39012/20-0010
CONNECTOR COAXIAL RADIO FREQUENCY

CONNECTOR COAXIAL RADIO FREQUENCY

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number M39012/20-0010
Product Name Connectors; RF/Coaxial; BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coaxial Adapters - 2469450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers