Winchester Interconnect Connectors; RF/Coaxial; N M39012/02-0511

Description
N JACK
Description
N JACK

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; N - M39012/02-0511 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
M39012/02-0511
Connectors; RF/Coaxial; N M39012/02-0511
N JACK

N JACK

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number M39012/02-0511
Product Name Connectors; RF/Coaxial; N
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
Coaxial Adapters - 2469503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Geometry Straight
Frequency 0.300 GHz
View Details
Coax Connectors - 1052422-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
6 suppliers