Winchester Interconnect Connectors; RF/Coaxial; N M39012/01-0504

Description
N PLUG
Datasheet
Description
N PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; N - M39012/01-0504 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
M39012/01-0504
Connectors; RF/Coaxial; N M39012/01-0504
N PLUG

N PLUG

Buy Now Datasheet

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number M39012/01-0504
Product Name Connectors; RF/Coaxial; N
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 7123090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
RF Connectors - 1059503-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers