Winchester Interconnect Miscellaneous/Accessories KD-79-20

Description
RECEPTACLE, C
Request a Quote
Description
RECEPTACLE, C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Miscellaneous/Accessories
KD-79-20
Miscellaneous/Accessories KD-79-20
RECEPTACLE, C

RECEPTACLE, C

Buy Now
Connectors; RF/Coaxial; C - KD-79-20 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; C
KD-79-20
Connectors; RF/Coaxial; C KD-79-20
C RECEPTACLE

C RECEPTACLE

Buy Now

Technical Specifications

  Powell Electronics, Inc. CDM Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number KD-79-20 KD-79-20
Product Name Miscellaneous/Accessories Connectors; RF/Coaxial; C
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 2469507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.900 GHz
View Details
Vertical Launch Connectors - NVLC-2F-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details