Winchester Interconnect
BNC Connector
KC-89-180
Description
BNC DUST CAP X
-
Powell Electronics, Inc.
-
CDM Inc.
Request a Quote
Email Supplier
Description
BNC DUST CAP X
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
RF and Microwave Connectors |
|
Product Number
|
KC-89-180 |
KC-89-180 |
|
Product Name
|
BNC Connector |
Connectors; RF/Coaxial; BNC |
|
Connector Type
|
|
BNC
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Female / Jack
Mounting
Panel Mount
Frequency
18.000 GHz
View Details
4 suppliers
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Female / Jack
Geometry
Straight
View Details
Connector Type
BNC; Type F
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details
Connector Type
2.4mm Connector
Gender
Female / Jack
Frequency
0.000 to 50.000 GHz
View Details