Winchester Interconnect
BNC Connector
KC-79-74
Description
RCPT, BKHD,HERM,BNC
-
Powell Electronics, Inc.
-
CDM Inc.
Request a Quote
Email Supplier
Description
RCPT, BKHD,HERM,BNC
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
RF and Microwave Connectors |
|
Product Number
|
KC-79-74 |
KC-79-74 |
|
Product Name
|
BNC Connector |
Connectors; RF/Coaxial; BNC |
|
Connector Type
|
|
BNC
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
2.92mm Connector
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details
BEXKOM Electronics Co., Ltd.
Connector Type
BNC; MMCX; SSMA; UHF
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Type N
Gender
Female / Jack
Geometry
Right Angle
View Details
Connector Type
TNC
Geometry
Straight
Frequency
3.000 GHz
View Details