Winchester Interconnect BNC Connector KC-79-35

Description
RCPT, BKHD, BNC, F
Request a Quote
Description
RCPT, BKHD, BNC, F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - KC-79-35 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
KC-79-35
BNC Connector KC-79-35
RCPT, BKHD, BNC, F

RCPT, BKHD, BNC, F

Buy Now
Connectors; RF/Coaxial; BNC - KC-79-35 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
KC-79-35
Connectors; RF/Coaxial; BNC KC-79-35
BNC BULKHEAD RECEPTACLE

BNC BULKHEAD RECEPTACLE

Buy Now

Technical Specifications

  Powell Electronics, Inc. CDM Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number KC-79-35 KC-79-35
Product Name BNC Connector Connectors; RF/Coaxial; BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052067-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Coaxial Adapters - 735671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details