Winchester Interconnect Connectors; RF/Coaxial; TNC KA-39-66

Description
TNC JACK
Description
TNC JACK

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - KA-39-66 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
KA-39-66
Connectors; RF/Coaxial; TNC KA-39-66
TNC JACK

TNC JACK

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number KA-39-66
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Coaxial Adapters - 2469452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
RF Connectors - 1051687-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers