Winchester Interconnect Connectors; RF/Coaxial; TNC KA-19-107

Description
TNC PANEL JACK
Description
TNC PANEL JACK

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - KA-19-107 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
KA-19-107
Connectors; RF/Coaxial; TNC KA-19-107
TNC PANEL JACK

TNC PANEL JACK

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number KA-19-107
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2326460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details
Coax Connectors - 1051087-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
3 suppliers