Winchester Interconnect InstaFlex Tray cables ITR1641

Description
TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Aluminum mylar with braid shield. Oil resistant PVC jacket. Advantages Flexible. Oil resistant. Voltage rating of 600V. UL TC-ER, WTTC, MTW, AWM 2587. cRU A/B, I/II, FT4.
Description
TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Aluminum mylar with braid shield. Oil resistant PVC jacket. Advantages Flexible. Oil resistant. Voltage rating of 600V. UL TC-ER, WTTC, MTW, AWM 2587. cRU A/B, I/II, FT4.

Suppliers

Company
Product
Description
Supplier Links
InstaFlex Tray cables - ITR1641 - Winchester Interconnect
Dayville, CT, United States
InstaFlex Tray cables
ITR1641
InstaFlex Tray cables ITR1641
TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Aluminum mylar with braid shield. Oil resistant PVC jacket. Advantages Flexible. Oil resistant. Voltage rating of 600V. UL TC-ER, WTTC, MTW, AWM 2587. cRU A/B, I/II, FT4.

TC-ER approved for conduit-free installation

InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions.

Construction

  • Finely stranded bare copper conductors.
  • Premium PVC/Nylon insulation.
  • Aluminum mylar with braid shield.
  • Oil resistant PVC jacket.

Advantages

  • Flexible.
  • Oil resistant.
  • Voltage rating of 600V.
  • UL TC-ER, WTTC, MTW, AWM 2587.
  • cRU A/B, I/II, FT4.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Control and Instrumentation Cables
Product Number ITR1641
Product Name InstaFlex Tray cables
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; Nylon
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Type Multiconductor Cable; Power Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details