InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions.
Construction
Advantages
| Winchester Interconnect | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | ITR1612B |
| Product Name | InstaFlex Shielded Tray cables |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride; Nylon |
| Cable Conductor | Copper |