Winchester Interconnect InstaFlex Tray cables ITR1404

Description
TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Aluminum mylar with braid shield. Oil resistant PVC jacket. Advantages Flexible. Oil resistant. Voltage rating of 600V. UL TC-ER, WTTC, MTW, AWM 2587. cRU A/B, I/II, FT4.
Description
TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Aluminum mylar with braid shield. Oil resistant PVC jacket. Advantages Flexible. Oil resistant. Voltage rating of 600V. UL TC-ER, WTTC, MTW, AWM 2587. cRU A/B, I/II, FT4.

Suppliers

Company
Product
Description
Supplier Links
InstaFlex Tray cables - ITR1404 - Winchester Interconnect
Dayville, CT, United States
InstaFlex Tray cables
ITR1404
InstaFlex Tray cables ITR1404
TC-ER approved for conduit-free installation InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions. Construction Finely stranded bare copper conductors. Premium PVC/Nylon insulation. Aluminum mylar with braid shield. Oil resistant PVC jacket. Advantages Flexible. Oil resistant. Voltage rating of 600V. UL TC-ER, WTTC, MTW, AWM 2587. cRU A/B, I/II, FT4.

TC-ER approved for conduit-free installation

InstaFlex Tray cables offer a ruggedized, oil resistant cable alternative to conduit installation in industrial machine, control, power transmission and wind turbine applications. Designed for maximum flexibility, InstaFlex tray cables allow easy routing during installation. InstaFlex Tray cables are available in both shielded and unshielded versions.

Construction

  • Finely stranded bare copper conductors.
  • Premium PVC/Nylon insulation.
  • Aluminum mylar with braid shield.
  • Oil resistant PVC jacket.

Advantages

  • Flexible.
  • Oil resistant.
  • Voltage rating of 600V.
  • UL TC-ER, WTTC, MTW, AWM 2587.
  • cRU A/B, I/II, FT4.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Control and Instrumentation Cables
Product Number ITR1404
Product Name InstaFlex Tray cables
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; Nylon
Cable Conductor Copper
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details
System cable - 706-2300/104-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details