Winchester Interconnect Industrial Ethernet Cable IE24PUR

Description
Flexible, durable, crush resistant Engineered to withstand continuous flex usage, C&M Industrial Ethernet Cables provide a reliable data connection between high-speed production machines, robots and automation equipment. C&M Industrial Ethernet Cables supports 10, 100 and 1000 Base T communications, making it suitable for a wide variety of control applications. Durable Construction Finely stranded bare copper conductors. Premium polyolefin insulation. Inner TPE jacket available for crush resistance. Braid shield for EMI protection. Choice of PVC, TPE, or polyurethane jacket. Performance Characteristics Electrical for 26 and 24 AWG Impedance, 100 Ohms +/- 15 ohms at 1-100 MHz. Nominal capacitance, 16 pF/ft. Minimum velocity of propagation, 68%. Mechanical 24 AWG: Flexible networking to a maximum distance of 80 meters. 26 AWG: Rolling flex and robotic applications to a maximum distance of 60 meters. Agency Certifications CM. AWM.
Description
Flexible, durable, crush resistant Engineered to withstand continuous flex usage, C&M Industrial Ethernet Cables provide a reliable data connection between high-speed production machines, robots and automation equipment. C&M Industrial Ethernet Cables supports 10, 100 and 1000 Base T communications, making it suitable for a wide variety of control applications. Durable Construction Finely stranded bare copper conductors. Premium polyolefin insulation. Inner TPE jacket available for crush resistance. Braid shield for EMI protection. Choice of PVC, TPE, or polyurethane jacket. Performance Characteristics Electrical for 26 and 24 AWG Impedance, 100 Ohms +/- 15 ohms at 1-100 MHz. Nominal capacitance, 16 pF/ft. Minimum velocity of propagation, 68%. Mechanical 24 AWG: Flexible networking to a maximum distance of 80 meters. 26 AWG: Rolling flex and robotic applications to a maximum distance of 60 meters. Agency Certifications CM. AWM.

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Cable - IE24PUR - Winchester Interconnect
Dayville, CT, United States
Industrial Ethernet Cable
IE24PUR
Industrial Ethernet Cable IE24PUR
Flexible, durable, crush resistant Engineered to withstand continuous flex usage, C&M Industrial Ethernet Cables provide a reliable data connection between high-speed production machines, robots and automation equipment. C&M Industrial Ethernet Cables supports 10, 100 and 1000 Base T communications, making it suitable for a wide variety of control applications. Durable Construction Finely stranded bare copper conductors. Premium polyolefin insulation. Inner TPE jacket available for crush resistance. Braid shield for EMI protection. Choice of PVC, TPE, or polyurethane jacket. Performance Characteristics Electrical for 26 and 24 AWG Impedance, 100 Ohms +/- 15 ohms at 1-100 MHz. Nominal capacitance, 16 pF/ft. Minimum velocity of propagation, 68%. Mechanical 24 AWG: Flexible networking to a maximum distance of 80 meters. 26 AWG: Rolling flex and robotic applications to a maximum distance of 60 meters. Agency Certifications CM. AWM.

Flexible, durable, crush resistant

Engineered to withstand continuous flex usage, C&M Industrial Ethernet Cables provide a reliable data connection between high-speed production machines, robots and automation equipment. C&M Industrial Ethernet Cables supports 10, 100 and 1000 Base T communications, making it suitable for a wide variety of control applications.

Durable Construction

  • Finely stranded bare copper conductors.
  • Premium polyolefin insulation.
  • Inner TPE jacket available for crush resistance.
  • Braid shield for EMI protection.
  • Choice of PVC, TPE, or polyurethane jacket.

Performance Characteristics
Electrical for 26 and 24 AWG

  • Impedance, 100 Ohms +/- 15 ohms at 1-100 MHz.
  • Nominal capacitance, 16 pF/ft.
  • Minimum velocity of propagation, 68%.

Mechanical

  • 24 AWG: Flexible networking to a maximum distance of 80 meters.
  • 26 AWG: Rolling flex and robotic applications to a maximum distance of 60 meters.

Agency Certifications

  • CM.
  • AWM.
Supplier's Site

Technical Specifications

  Winchester Interconnect
Product Category Network Cables
Product Number IE24PUR
Product Name Industrial Ethernet Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
CANopen/DeviceNet cable - 756-1402/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers