Winchester Interconnect Connectors; RF/Coaxial; TRT CV1944-3-5

Description
TRT BULKHEAD RECEPTACLE CRIMP
Description
TRT BULKHEAD RECEPTACLE CRIMP

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TRT - CV1944-3-5 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TRT
CV1944-3-5
Connectors; RF/Coaxial; TRT CV1944-3-5
TRT BULKHEAD RECEPTACLE CRIMP

TRT BULKHEAD RECEPTACLE CRIMP

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number CV1944-3-5
Product Name Connectors; RF/Coaxial; TRT
Mounting Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059505-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details