Winchester Interconnect Connectors; RF/Coaxial; SMA 876-61-17

Description
SMA ANGLE PLUG
Description
SMA ANGLE PLUG

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; SMA - 876-61-17 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMA
876-61-17
Connectors; RF/Coaxial; SMA 876-61-17
SMA ANGLE PLUG

SMA ANGLE PLUG

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 876-61-17
Product Name Connectors; RF/Coaxial; SMA
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1052565-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 554258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details