Winchester Interconnect Connectors; RF/Coaxial; SMA 874-54-3

Description
SMA PANEL JACK
Description
SMA PANEL JACK

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; SMA - 874-54-3 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMA
874-54-3
Connectors; RF/Coaxial; SMA 874-54-3
SMA PANEL JACK

SMA PANEL JACK

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 874-54-3
Product Name Connectors; RF/Coaxial; SMA
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 1406153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059503-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers