WINCHESTER INTERCONNECT
79-64-10D -- CONNECTORS; PC BOARD
Winchester Interconnect
Connectors; PC Board
79-64-10D
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
79-64-10D |
|
Product Name
|
Connectors; PC Board |
|
Connector Type
|
Header Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
8 #
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Omnetics Connector Corporation
Connector Type
Header Connector; Header
Mounting
Surface Mount
Current Rating
1.0 amps
View Details
Connector Type
2.92mm Connector; 2.92mm Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details