Winchester Interconnect Miscellaneous Connector 7795-22

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - 7795-22 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
7795-22
Miscellaneous Connector 7795-22
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; 75 Ohm - 7795-22 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; 75 Ohm
7795-22
Connectors; RF/Coaxial; 75 Ohm 7795-22
JACKFEILD 3RU x 32

JACKFEILD 3RU x 32

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 7795-22 7795-22
Product Name Miscellaneous Connector Connectors; RF/Coaxial; 75 Ohm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1057116-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 11.000 GHz
View Details
3 suppliers