Winchester Interconnect Miscellaneous Connector 7795-11

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - 7795-11 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
7795-11
Miscellaneous Connector 7795-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; 75 Ohm - 7795-11 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; 75 Ohm
7795-11
Connectors; RF/Coaxial; 75 Ohm 7795-11
Video Jackfield Mid Size Dual Termina

Video Jackfield Mid Size Dual Termina

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 7795-11 7795-11
Product Name Miscellaneous Connector Connectors; RF/Coaxial; 75 Ohm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1059590-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
BNC (F) St. B/H Connector Solder Type N/P JO - ET-BFS-BH-ST-NJO - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details