Winchester Interconnect Miscellaneous Connector 7790-4

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - 7790-4 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
7790-4
Miscellaneous Connector 7790-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; 75 Ohm - 7790-4 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; 75 Ohm
7790-4
Connectors; RF/Coaxial; 75 Ohm 7790-4
Video Jack Mid Size Dual Feed-Through

Video Jack Mid Size Dual Feed-Through

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 7790-4 7790-4
Product Name Miscellaneous Connector Connectors; RF/Coaxial; 75 Ohm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 5464106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1052030-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers