Winchester Interconnect Connectors; RF/Coaxial; BNC 759-5

Description
BNC ADAPTER M-M
Description
BNC ADAPTER M-M

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; BNC - 759-5 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
759-5
Connectors; RF/Coaxial; BNC 759-5
BNC ADAPTER M-M

BNC ADAPTER M-M

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 759-5
Product Name Connectors; RF/Coaxial; BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
RF Connectors - 1050717-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers