Winchester Interconnect Connectors; RF/Coaxial; N 7100052359

Description
TYPE N (PLUG) CRIMP
Description
TYPE N (PLUG) CRIMP

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; N - 7100052359 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; N
7100052359
Connectors; RF/Coaxial; N 7100052359
TYPE N (PLUG) CRIMP

TYPE N (PLUG) CRIMP

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 7100052359
Product Name Connectors; RF/Coaxial; N
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details