Winchester Interconnect Connectors; RF/Coaxial; TRB 6/5/1966

Description
TRB ANGLE PLUG
Description
TRB ANGLE PLUG

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TRB - 1966-6-5 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TRB
1966-6-5
Connectors; RF/Coaxial; TRB 1966-6-5
TRB ANGLE PLUG

TRB ANGLE PLUG

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 1966-6-5
Product Name Connectors; RF/Coaxial; TRB
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details