The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to the board which offers the lowest profile and utilizes very little PCB real estate. It lends itself to surface mount and through-hole soldering techniques. There are versions for IR and convection reflow soldering. Because the connector locks into place both above and below the PCB it disperses rotational torque relief to the board and not the solder points. The V-Bite ® design offers the lowest VSWR ratings due to the straight through-put contact design. No right angles for reflection. Available in 50 and 75 ohm, threaded and non-threaded. Other options for PCB thickness available. Other interfaces available. See ""F"", BNC Twin, TNC and N sections.
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 361V704ER |
| Product Name | RF Coaxial Board Mount Connector |
| Gender | Female / Jack |