Winchester Interconnect Connectors; RF/Coaxial; BMA 361-594-0850H

Description
BMA
Datasheet
Description
BMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; BMA - 361-594-0850H - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BMA
361-594-0850H
Connectors; RF/Coaxial; BMA 361-594-0850H
BMA

BMA

Buy Now Datasheet

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 361-594-0850H
Product Name Connectors; RF/Coaxial; BMA
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051110-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details