Winchester Interconnect Connectors; RF/Coaxial; BMA 360-060-0040H

Description
BMA
Datasheet
Description
BMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; BMA - 360-060-0040H - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BMA
360-060-0040H
Connectors; RF/Coaxial; BMA 360-060-0040H
BMA

BMA

Buy Now Datasheet

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 360-060-0040H
Product Name Connectors; RF/Coaxial; BMA
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-V - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1121108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052577-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers