Winchester Interconnect Connectors; RF/Coaxial; SMA 351-060-0046H

Description
SMA BRASS
Datasheet
Description
SMA BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; SMA - 351-060-0046H - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMA
351-060-0046H
Connectors; RF/Coaxial; SMA 351-060-0046H
SMA BRASS

SMA BRASS

Buy Now Datasheet

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 351-060-0046H
Product Name Connectors; RF/Coaxial; SMA
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 18.000 GHz
View Details