Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
WINCHESTER INTERCONNECT
250-500-1410G -- CONNECTORS; RF/COAXIAL; SMA
Winchester Interconnect
Connectors; RF/Coaxial; SMA
250-500-1410G
Description
SMA PLUG SOLDER .141 S/R (NO CONTACT)
CDM Inc.
Done
Datasheet
Description
SMA PLUG SOLDER .141 S/R (NO CONTACT)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMA
250-500-1410G
Connectors; RF/Coaxial; SMA
250-500-1410G
SMA PLUG SOLDER .141 S/R (NO CONTACT)
SMA PLUG SOLDER .141 S/R (NO CONTACT)
Buy Now
Datasheet
Technical Specifications
CDM Inc.
Product Category
RF and Microwave Connectors
Product Number
250-500-1410G
Product Name
Connectors; RF/Coaxial; SMA
Connector Type
SMA
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
50 Ohm TNC Connector, TNC Bulkhead Jack
190421
Specs
Connector Type
TNC
Mounting
Bulkhead
Voltage Rating
500 volts
View Details
TE Connectivity
RF Connectors
1052565-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Frequency
18.000 GHz
View Details
4
suppliers
BEXKOM Electronics Co., Ltd.
Coax/RF Connectors
Coax/RF Series
Specs
Connector Type
BNC; MMCX; SSMA; UHF
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
RS Components, Ltd.
Coaxial Adapters
2469435
Specs
Connector Type
BNC
Frequency
1.000 GHz
View Details