Winchester Interconnect Connectors; RF/Coaxial; TNC 2436-82-1

Description
TNC PLUG ANGLE CRIMP
Description
TNC PLUG ANGLE CRIMP

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - 2436-82-1 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
2436-82-1
Connectors; RF/Coaxial; TNC 2436-82-1
TNC PLUG ANGLE CRIMP

TNC PLUG ANGLE CRIMP

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 2436-82-1
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050536-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
5 suppliers
Coaxial Adapters - 2526551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details
Cable Connectors - NCV-MG-T67-3 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details