Winchester Interconnect Connectors; RF/Coaxial; TNC 2435-84-6

Description
PLUG TNC KEYED
Description
PLUG TNC KEYED

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - 2435-84-6 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
2435-84-6
Connectors; RF/Coaxial; TNC 2435-84-6
PLUG TNC KEYED

PLUG TNC KEYED

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 2435-84-6
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Adapters - 1121798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1-1337448-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers