Winchester Interconnect Connectors; RF/Coaxial; TRB 1996-E00-MD202N

Description
TRB RIGHT ANGLE TRIAX PLUG
Description
TRB RIGHT ANGLE TRIAX PLUG

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TRB - 1996-E00-MD202N - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TRB
1996-E00-MD202N
Connectors; RF/Coaxial; TRB 1996-E00-MD202N
TRB RIGHT ANGLE TRIAX PLUG

TRB RIGHT ANGLE TRIAX PLUG

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 1996-E00-MD202N
Product Name Connectors; RF/Coaxial; TRB
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1222188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051869-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
5 suppliers