Winchester Interconnect Miscellaneous/Accessories 1705-14

Description
SHV PLUG
Request a Quote Datasheet
Description
SHV PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous/Accessories - 1705-14 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Miscellaneous/Accessories
1705-14
Miscellaneous/Accessories 1705-14
SHV PLUG

SHV PLUG

Buy Now
Connectors; RF/Coaxial; SVH - 1705-14 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SVH
1705-14
Connectors; RF/Coaxial; SVH 1705-14
SHV PLUG

SHV PLUG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. CDM Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1705-14 1705-14
Product Name Miscellaneous/Accessories Connectors; RF/Coaxial; SVH
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female To TNC Female Bulkhead RF Adapter - ET-TFS-TFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details
Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details