Winchester Interconnect Connectors; RF/Coaxial; TNC 128-26-5

Description
TNC CAP AND LANYARD
Description
TNC CAP AND LANYARD

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - 128-26-5 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
128-26-5
Connectors; RF/Coaxial; TNC 128-26-5
TNC CAP AND LANYARD

TNC CAP AND LANYARD

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 128-26-5
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1120824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1058644-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
6 suppliers