Winchester Interconnect Connectors; RF/Coaxial; TNC 125-72-5

Description
TNC PLUG
Description
TNC PLUG

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - 125-72-5 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
125-72-5
Connectors; RF/Coaxial; TNC 125-72-5
TNC PLUG

TNC PLUG

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 125-72-5
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2469530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
RF Connectors - 1052517-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details