WINCHESTER INTERCONNECT
121-27379-1 -- CONNECTORS; PC BOARD
Winchester Interconnect
Connectors; PC Board
121-27379-1
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
121-27379-1 |
|
Product Name
|
Connectors; PC Board |
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
2 suppliers
Omnetics Connector Corporation
Connector Type
Plug, Male Pins
Mounting
Through Hole, Right Angle
Current Rating
3.0 amps
View Details
Connector Type
2.4mm Connector; 2.4mm Male
Gender
Male / Plug
Frequency
0.000 to 50.000 GHz
View Details