Winchester Interconnect Connectors; RF/Coaxial; TNC 121-25-5

Description
TNC PANEL JACK
Description
TNC PANEL JACK

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TNC - 121-25-5 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TNC
121-25-5
Connectors; RF/Coaxial; TNC 121-25-5
TNC PANEL JACK

TNC PANEL JACK

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 121-25-5
Product Name Connectors; RF/Coaxial; TNC
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1122353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1052551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers