Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOARD MOUNT CONNECTORS
WINCHESTER INTERCONNECT
121-14207-1 -- CONNECTORS; PC BOARD
Winchester Interconnect
Connectors; PC Board
121-14207-1
Description
6 PIN POWER TAP BARE 6/32 W/SCREW
CDM Inc.
Done
Datasheet
Description
6 PIN POWER TAP BARE 6/32 W/SCREW
Datasheet
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Connectors; PC Board
121-14207-1
Connectors; PC Board
121-14207-1
6 PIN POWER TAP BARE 6/32 W/SCREW
6 PIN POWER TAP BARE 6/32 W/SCREW
Buy Now
Datasheet
Technical Specifications
CDM Inc.
Product Category
Board Mount Connectors
Product Number
121-14207-1
Product Name
Connectors; PC Board
Number of Contacts
6 #
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
PWRBLADE RECEPTACLE - RIGHT ANGLE
51761-10013602AALF
Specs
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
136 #
View Details
3
suppliers
RS Components, Ltd.
PCB Sockets
1224751
Specs
Termination
Solder
Mounting
Surface mount
Contact Pitch
1.27 mm (0.0500 inch)
View Details
Smiths Interconnect, a Molex company
HDLP: Lightweight High Density PCB
Specs
Category
Board to Board Connector; Military Connector
View Details
Harwin Plc
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R)
G125-MS12605M2R
Specs
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details