Winchester Interconnect Connectors; RF/Coaxial; BNC 1209-18

Description
BNC (M) TO N (F)
Description
BNC (M) TO N (F)

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; BNC - 1209-18 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
1209-18
Connectors; RF/Coaxial; BNC 1209-18
BNC (M) TO N (F)

BNC (M) TO N (F)

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 1209-18
Product Name Connectors; RF/Coaxial; BNC
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coax Connectors - 1051643-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Coaxial Adapters - 2469503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Geometry Straight
Frequency 0.300 GHz
View Details