Winchester Interconnect Connectors; RF/Coaxial; TRB 12/5/1995

Description
TRB BULKHEAD JACK
Description
TRB BULKHEAD JACK

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; TRB - 1995-12-5 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; TRB
1995-12-5
Connectors; RF/Coaxial; TRB 1995-12-5
TRB BULKHEAD JACK

TRB BULKHEAD JACK

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 1995-12-5
Product Name Connectors; RF/Coaxial; TRB
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers