Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
WINCHESTER INTERCONNECT
1-8115-10 QD -- COAXIAL CONNECTOR (RF) ACCESSORIES
Winchester Interconnect
Coaxial Connector (RF) Accessories
1-8115-10 QD
Description
BOOT STRAIN RELIEF MID SIZE BLK
ODG (Origin Data Global)
Done
Datasheet
Description
BOOT STRAIN RELIEF MID SIZE BLK
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1-8115-10 QD
Coaxial Connector (RF) Accessories
1-8115-10 QD
BOOT STRAIN RELIEF MID SIZE BLK
BOOT STRAIN RELIEF MID SIZE BLK
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
RF and Microwave Connectors
Product Number
1-8115-10 QD
Product Name
Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Cable Connectors
NCW-MRCB-316-1
Specs
Connector Type
SMC
Gender
Male / Plug
Frequency
0.000 to 6.000 GHz
View Details
RS Components, Ltd.
Coaxial Adapters
1123390
Specs
Connector Type
Type N; UHF
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details
PIC Wire & Cable
50 Ohm TNC Connector, TNC 90° Plug
190309
Specs
Connector Type
TNC
Geometry
Right Angle
Voltage Rating
500 volts
View Details
TE Connectivity
RF Connectors
1053241-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Frequency
18.000 GHz
View Details
5
suppliers