Winchester Interconnect Connectors; RF/Coaxial; SMZ 1/4/2604

Description
SMZ PUSH ON BULKHEAD
Description
SMZ PUSH ON BULKHEAD

Suppliers

Company
Product
Description
Supplier Links
Connectors; RF/Coaxial; SMZ - 2604-1-4 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMZ
2604-1-4
Connectors; RF/Coaxial; SMZ 2604-1-4
SMZ PUSH ON BULKHEAD

SMZ PUSH ON BULKHEAD

Buy Now

Technical Specifications

  CDM Inc.
Product Category RF and Microwave Connectors
Product Number 2604-1-4
Product Name Connectors; RF/Coaxial; SMZ
Mounting Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056231-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details